VISHAY PRECISION GROUP
CMF5521K800BEKA -- CMF-55 21.8K .1% T-9 K36 VISHAY
Vishay Precision Group
Cmf-55 21.8K .1% T-9 K36 Vishay
CMF5521K800BEKA
Description
CMF-55 21.8K .1% T-9 K36
Description
CMF-55 21.8K .1% T-9 K36
Suppliers
Cmf-55 21.8K .1% T-9 K36 Vishay
68P3966
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
68P3966 |
|
Product Name
|
Cmf-55 21.8K .1% T-9 K36 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
47 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers