Vishay Intertechnology, Inc. Through Hole Resistors CMF5521K800BEEB70

Description
21.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5521K800BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521K800BEEB70-ND
Through Hole Resistors CMF5521K800BEEB70-ND
21.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 21.8K OHM 1/2W 0.1% AXIAL - CMF5521K800BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.8K OHM 1/2W 0.1% AXIAL
CMF5521K800BEEB70
RES 21.8K OHM 1/2W 0.1% AXIAL CMF5521K800BEEB70
RES 21.8Kohm 1/2W 0.1% AXIAL

RES 21.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 21.8K .1% T-9 Eb E3 Vishay - 68P3965 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 21.8K .1% T-9 Eb E3 Vishay
68P3965
Cmf-55-70 21.8K .1% T-9 Eb E3 Vishay 68P3965
CMF-55-70 21.8K .1% T-9 EB e3

CMF-55-70 21.8K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521K800BEEB70-ND CMF5521K800BEEB70 68P3965
Product Name Through Hole Resistors RES 21.8K OHM 1/2W 0.1% AXIAL Cmf-55-70 21.8K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details