Vishay Intertechnology, Inc. Through Hole Resistors CMF5521K800BEEA70

Description
21.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5521K800BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521K800BEEA70-ND
Through Hole Resistors CMF5521K800BEEA70-ND
21.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 21.8K OHM 1/2W 0.1% AXIAL - CMF5521K800BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.8K OHM 1/2W 0.1% AXIAL
CMF5521K800BEEA70
RES 21.8K OHM 1/2W 0.1% AXIAL CMF5521K800BEEA70
RES 21.8Kohm 1/2W 0.1% AXIAL

RES 21.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 21.8K .1% T-9 Ea E3 Vishay - 68P3964 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 21.8K .1% T-9 Ea E3 Vishay
68P3964
Cmf-55-70 21.8K .1% T-9 Ea E3 Vishay 68P3964
CMF-55-70 21.8K .1% T-9 EA e3

CMF-55-70 21.8K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521K800BEEA70-ND CMF5521K800BEEA70 68P3964
Product Name Through Hole Resistors RES 21.8K OHM 1/2W 0.1% AXIAL Cmf-55-70 21.8K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details