Vishay Intertechnology, Inc. RES 21.77K OHM 1/2W 0.1% AXIAL CMF5521K770BHR6

Description
RES 21.77Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 21.77Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.77K OHM 1/2W 0.1% AXIAL - CMF5521K770BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.77K OHM 1/2W 0.1% AXIAL
CMF5521K770BHR6
RES 21.77K OHM 1/2W 0.1% AXIAL CMF5521K770BHR6
RES 21.77Kohm 1/2W 0.1% AXIAL

RES 21.77Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5521K770BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521K770BHR6-ND
Through Hole Resistors CMF5521K770BHR6-ND
21.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5521K770BHR6 CMF5521K770BHR6-ND
Product Name RES 21.77K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21770 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details