Vishay Intertechnology, Inc. RES 21.77K OHM 1/2W 0.1% AXIAL CMF5521K770BHBF

Description
RES 21.77Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 21.77Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.77K OHM 1/2W 0.1% AXIAL - CMF5521K770BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.77K OHM 1/2W 0.1% AXIAL
CMF5521K770BHBF
RES 21.77K OHM 1/2W 0.1% AXIAL CMF5521K770BHBF
RES 21.77Kohm 1/2W 0.1% AXIAL

RES 21.77Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5521K770BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521K770BHBF-ND
Through Hole Resistors CMF5521K770BHBF-ND
21.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 21.77K .1% T-2 B14 Vishay - 68P3957 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 21.77K .1% T-2 B14 Vishay
68P3957
Cmf-55 21.77K .1% T-2 B14 Vishay 68P3957
CMF-55 21.77K .1% T-2 B14

CMF-55 21.77K .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521K770BHBF CMF5521K770BHBF-ND 68P3957
Product Name RES 21.77K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 21.77K .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21770 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details