Vishay Intertechnology, Inc. RES 21.5K OHM 1/2W 1% AXIAL CMF5521K500FKRE70

Description
RES 21.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/2W 1% AXIAL - CMF5521K500FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/2W 1% AXIAL
CMF5521K500FKRE70
RES 21.5K OHM 1/2W 1% AXIAL CMF5521K500FKRE70
RES 21.5Kohm 1/2W 1% AXIAL

RES 21.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5521K500FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521K500FKRE70-ND
Through Hole Resistors CMF5521K500FKRE70-ND
21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 21.5K 1% T-1 R36 Vishay - 68P3948 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 21.5K 1% T-1 R36 Vishay
68P3948
Cmf-55-70 21.5K 1% T-1 R36 Vishay 68P3948
CMF-55-70 21.5K 1% T-1 R36

CMF-55-70 21.5K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521K500FKRE70 CMF5521K500FKRE70-ND 68P3948
Product Name RES 21.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 21.5K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details