Vishay Intertechnology, Inc. Through Hole Resistors CMF5521K500FKEB

Description
21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5521K500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521K500FKEB-ND
Through Hole Resistors CMF5521K500FKEB-ND
21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 21.5K OHM 1/2W 1% AXIAL - CMF5521K500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/2W 1% AXIAL
CMF5521K500FKEB
RES 21.5K OHM 1/2W 1% AXIAL CMF5521K500FKEB
RES 21.5Kohm 1/2W 1% AXIAL

RES 21.5Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 21.5K 1% T-1 Eb E3 Vishay - 48P6295 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 21.5K 1% T-1 Eb E3 Vishay
48P6295
Cmf-55 21.5K 1% T-1 Eb E3 Vishay 48P6295
CMF-55 21.5K 1% T-1 EB e3

CMF-55 21.5K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521K500FKEB-ND CMF5521K500FKEB 48P6295
Product Name Through Hole Resistors RES 21.5K OHM 1/2W 1% AXIAL Cmf-55 21.5K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers