Vishay Intertechnology, Inc. RES 21.5K OHM 1/2W 1% AXIAL CMF5521K500FKBF

Description
RES 21.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/2W 1% AXIAL - CMF5521K500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/2W 1% AXIAL
CMF5521K500FKBF
RES 21.5K OHM 1/2W 1% AXIAL CMF5521K500FKBF
RES 21.5Kohm 1/2W 1% AXIAL

RES 21.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5521K500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521K500FKBF-ND
Through Hole Resistors CMF5521K500FKBF-ND
21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,215Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0945 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,215Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0945
Resistor,metal Film,215Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0945
Resistor,Metal Film,215KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,215KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521K500FKBF CMF5521K500FKBF-ND 41C0945
Product Name RES 21.5K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,215Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details