Vishay Intertechnology, Inc. RES 21.5K OHM 1/2W 1% AXIAL CMF5521K500FHEB

Description
RES 21.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/2W 1% AXIAL - CMF5521K500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/2W 1% AXIAL
CMF5521K500FHEB
RES 21.5K OHM 1/2W 1% AXIAL CMF5521K500FHEB
RES 21.5Kohm 1/2W 1% AXIAL

RES 21.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF21.5KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF21.5KHFCT-ND
Through Hole Resistors CMF21.5KHFCT-ND
21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF21.5KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF21.5KHFTR-ND
Through Hole Resistors CMF21.5KHFTR-ND
21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5521K500FHEB CMF21.5KHFCT-ND
Product Name RES 21.5K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details