Vishay Intertechnology, Inc. Metal Film Resistors - CMF5521K500FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5521K500FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5521K500FHBF
Metal Film Resistors - CMF5521K500FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5521K500FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521K500FHBF-ND
Through Hole Resistors CMF5521K500FHBF-ND
21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 21.5 Kohm, +/1 Percent, 50 Ppm Vishay - 41C0939 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 21.5 Kohm, +/1 Percent, 50 Ppm Vishay
41C0939
Cmf55, 21.5 Kohm, +/1 Percent, 50 Ppm Vishay 41C0939
CMF55, 21.5 kOhm, +/- 1 Percent, 50 ppm

CMF55, 21.5 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521K500FHBF CMF5521K500FHBF-ND 41C0939
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 21.5 Kohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details