Vishay Intertechnology, Inc. RES 21.5K OHM 1/2W 0.1% AXIAL CMF5521K500BER6

Description
RES 21.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 21.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/2W 0.1% AXIAL - CMF5521K500BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/2W 0.1% AXIAL
CMF5521K500BER6
RES 21.5K OHM 1/2W 0.1% AXIAL CMF5521K500BER6
RES 21.5Kohm 1/2W 0.1% AXIAL

RES 21.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5521K500BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521K500BER6-ND
Through Hole Resistors CMF5521K500BER6-ND
21.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,21.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C0921 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C0921
Resistor,metal Film,21.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C0921
Resistor,Metal Film,21.5KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,21.5KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521K500BER6 CMF5521K500BER6-ND 41C0921
Product Name RES 21.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,21.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers