Vishay Intertechnology, Inc. Through Hole Resistors CMF5521K500BEEA70

Description
21.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5521K500BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521K500BEEA70-ND
Through Hole Resistors CMF5521K500BEEA70-ND
21.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 21.5K OHM 1/2W 0.1% AXIAL - CMF5521K500BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/2W 0.1% AXIAL
CMF5521K500BEEA70
RES 21.5K OHM 1/2W 0.1% AXIAL CMF5521K500BEEA70
RES 21.5Kohm 1/2W 0.1% AXIAL

RES 21.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 21.5K .1% T-9 Ea E3 Vishay - 68P3935 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 21.5K .1% T-9 Ea E3 Vishay
68P3935
Cmf-55-70 21.5K .1% T-9 Ea E3 Vishay 68P3935
CMF-55-70 21.5K .1% T-9 EA e3

CMF-55-70 21.5K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521K500BEEA70-ND CMF5521K500BEEA70 68P3935
Product Name Through Hole Resistors RES 21.5K OHM 1/2W 0.1% AXIAL Cmf-55-70 21.5K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details