Vishay Intertechnology, Inc. RES 21K OHM 1/2W 1% AXIAL CMF5521K000FKRE

Description
RES 21Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 21Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1/2W 1% AXIAL - CMF5521K000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1/2W 1% AXIAL
CMF5521K000FKRE
RES 21K OHM 1/2W 1% AXIAL CMF5521K000FKRE
RES 21Kohm 1/2W 1% AXIAL

RES 21Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5521K000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521K000FKRE-ND
Through Hole Resistors CMF5521K000FKRE-ND
21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5521K000FKRE CMF5521K000FKRE-ND
Product Name RES 21K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details