Vishay Intertechnology, Inc. RES 21.0K OHM 1/2W 1% AXIAL CMF5521K000FHEB

Description
RES 21.0Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.0Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0K OHM 1/2W 1% AXIAL - CMF5521K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0K OHM 1/2W 1% AXIAL
CMF5521K000FHEB
RES 21.0K OHM 1/2W 1% AXIAL CMF5521K000FHEB
RES 21.0Kohm 1/2W 1% AXIAL

RES 21.0Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF21.0KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF21.0KHFTR-ND
Through Hole Resistors CMF21.0KHFTR-ND
21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF21.0KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF21.0KHFCT-ND
Through Hole Resistors CMF21.0KHFCT-ND
21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 205458882 - Radwell International
Willingboro, NJ, United States
Resistor
205458882
Resistor 205458882
RESISTOR, AXIAL, 21K OHM, 1/2 WATT, 1 % TOLERANCE, METAL FILM, D 2.29 MM, L 6.1 MM.. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 21K OHM, 1/2 WATT, 1 % TOLERANCE, METAL FILM, D 2.29 MM, L 6.1 MM.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number CMF5521K000FHEB CMF21.0KHFTR-ND 205458882
Product Name RES 21.0K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details