Vishay Intertechnology, Inc. RES 21K OHM 1/2W 0.1% AXIAL CMF5521K000BEEA70

Description
RES 21Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 21Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1/2W 0.1% AXIAL - CMF5521K000BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1/2W 0.1% AXIAL
CMF5521K000BEEA70
RES 21K OHM 1/2W 0.1% AXIAL CMF5521K000BEEA70
RES 21Kohm 1/2W 0.1% AXIAL

RES 21Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5521K000BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521K000BEEA70-ND
Through Hole Resistors CMF5521K000BEEA70-ND
21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5521K000BEEA70 CMF5521K000BEEA70-ND
Product Name RES 21K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details