Vishay Intertechnology, Inc. Through Hole Resistors CMF5521K000BEEA

Description
21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5521K000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521K000BEEA-ND
Through Hole Resistors CMF5521K000BEEA-ND
21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 21K OHM 1/2W 0.1% AXIAL - CMF5521K000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1/2W 0.1% AXIAL
CMF5521K000BEEA
RES 21K OHM 1/2W 0.1% AXIAL CMF5521K000BEEA
RES 21Kohm 1/2W 0.1% AXIAL

RES 21Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 21K .1% T-9 Ea E3 Vishay - 68P3918 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 21K .1% T-9 Ea E3 Vishay
68P3918
Cmf-55 21K .1% T-9 Ea E3 Vishay 68P3918
CMF-55 21K .1% T-9 EA e3

CMF-55 21K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521K000BEEA-ND CMF5521K000BEEA 68P3918
Product Name Through Hole Resistors RES 21K OHM 1/2W 0.1% AXIAL Cmf-55 21K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details