Vishay Intertechnology, Inc. RES 218K OHM 1/2W 0.25% AXIAL CMF55218K00CEBF

Description
RES 218Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 218Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 218K OHM 1/2W 0.25% AXIAL - CMF55218K00CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 218K OHM 1/2W 0.25% AXIAL
CMF55218K00CEBF
RES 218K OHM 1/2W 0.25% AXIAL CMF55218K00CEBF
RES 218Kohm 1/2W 0.25% AXIAL

RES 218Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55218K00CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55218K00CEBF-ND
Through Hole Resistors CMF55218K00CEBF-ND
218 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

218 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.18Mohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 41C1079 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.18Mohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
41C1079
Resistor,metal Film,2.18Mohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 41C1079
Resistor,Metal Film,2.18MOhms,250WV ,.25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,2.18MOhms,250WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55218K00CEBF CMF55218K00CEBF-ND 41C1079
Product Name RES 218K OHM 1/2W 0.25% AXIAL Through Hole Resistors Resistor,metal Film,2.18Mohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 218000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details