Vishay Intertechnology, Inc. Through Hole Resistors CMF55218K00BHBF

Description
218 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
218 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55218K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55218K00BHBF-ND
Through Hole Resistors CMF55218K00BHBF-ND
218 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

218 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 218K OHM 1/2W 0.1% AXIAL - CMF55218K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 218K OHM 1/2W 0.1% AXIAL
CMF55218K00BHBF
RES 218K OHM 1/2W 0.1% AXIAL CMF55218K00BHBF
RES 218Kohm 1/2W 0.1% AXIAL

RES 218Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 218K .1% T-2 B14 Vishay - 68P4076 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 218K .1% T-2 B14 Vishay
68P4076
Cmf-55 218K .1% T-2 B14 Vishay 68P4076
CMF-55 218K .1% T-2 B14

CMF-55 218K .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55218K00BHBF-ND CMF55218K00BHBF 68P4076
Product Name Through Hole Resistors RES 218K OHM 1/2W 0.1% AXIAL Cmf-55 218K .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details