Vishay Intertechnology, Inc. Through Hole Resistors CMF55218K00BERE70

Description
218 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
218 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55218K00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55218K00BERE70-ND
Through Hole Resistors CMF55218K00BERE70-ND
218 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

218 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 218K OHM 1/2W 0.1% AXIAL - CMF55218K00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 218K OHM 1/2W 0.1% AXIAL
CMF55218K00BERE70
RES 218K OHM 1/2W 0.1% AXIAL CMF55218K00BERE70
RES 218Kohm 1/2W 0.1% AXIAL

RES 218Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 218K .1% T-9 R36 Vishay - 68P4074 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 218K .1% T-9 R36 Vishay
68P4074
Cmf-55-70 218K .1% T-9 R36 Vishay 68P4074
CMF-55-70 218K .1% T-9 R36

CMF-55-70 218K .1% T-9 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55218K00BERE70-ND CMF55218K00BERE70 68P4074
Product Name Through Hole Resistors RES 218K OHM 1/2W 0.1% AXIAL Cmf-55-70 218K .1% T-9 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details