Vishay Intertechnology, Inc. RES 217K OHM 1/2W 0.5% AXIAL CMF55217K00DERE

Description
RES 217Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 217Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 217K OHM 1/2W 0.5% AXIAL - CMF55217K00DERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 217K OHM 1/2W 0.5% AXIAL
CMF55217K00DERE
RES 217K OHM 1/2W 0.5% AXIAL CMF55217K00DERE
RES 217Kohm 1/2W 0.5% AXIAL

RES 217Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55217K00DERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55217K00DERE-ND
Through Hole Resistors CMF55217K00DERE-ND
217 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

217 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55217K00DERE CMF55217K00DERE-ND
Product Name RES 217K OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 217000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details