Vishay Intertechnology, Inc. RES 217K OHM 1/2W 0.5% AXIAL CMF55217K00DEEB

Description
RES 217Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 217Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 217K OHM 1/2W 0.5% AXIAL - CMF55217K00DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 217K OHM 1/2W 0.5% AXIAL
CMF55217K00DEEB
RES 217K OHM 1/2W 0.5% AXIAL CMF55217K00DEEB
RES 217Kohm 1/2W 0.5% AXIAL

RES 217Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55217K00DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55217K00DEEB-ND
Through Hole Resistors CMF55217K00DEEB-ND
217 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

217 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 217K .5% T-9 Eb E3 Vishay - 68P4069 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 217K .5% T-9 Eb E3 Vishay
68P4069
Cmf-55 217K .5% T-9 Eb E3 Vishay 68P4069
CMF-55 217K .5% T-9 EB e3

CMF-55 217K .5% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55217K00DEEB CMF55217K00DEEB-ND 68P4069
Product Name RES 217K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 217K .5% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 217000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details