Vishay Intertechnology, Inc. RES 217K OHM 1/2W 0.5% AXIAL CMF55217K00DEEA

Description
RES 217Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 217Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 217K OHM 1/2W 0.5% AXIAL - CMF55217K00DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 217K OHM 1/2W 0.5% AXIAL
CMF55217K00DEEA
RES 217K OHM 1/2W 0.5% AXIAL CMF55217K00DEEA
RES 217Kohm 1/2W 0.5% AXIAL

RES 217Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55217K00DEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55217K00DEEA-ND
Through Hole Resistors CMF55217K00DEEA-ND
217 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

217 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 217K .5% T-9 Ea E3 Vishay - 68P4068 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 217K .5% T-9 Ea E3 Vishay
68P4068
Cmf-55 217K .5% T-9 Ea E3 Vishay 68P4068
CMF-55 217K .5% T-9 EA e3

CMF-55 217K .5% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55217K00DEEA CMF55217K00DEEA-ND 68P4068
Product Name RES 217K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 217K .5% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 217000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details