Vishay Intertechnology, Inc. Metal Film Resistors - CMF55216R20BEEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55216R20BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55216R20BEEK
Metal Film Resistors - CMF55216R20BEEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55216R20BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55216R20BEEK-ND
Through Hole Resistors CMF55216R20BEEK-ND
216.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

216.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 216.2 .1% T-9 Ek E3 Vishay - 68P4067 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 216.2 .1% T-9 Ek E3 Vishay
68P4067
Cmf-55 216.2 .1% T-9 Ek E3 Vishay 68P4067
CMF-55 216.2 .1% T-9 EK e3

CMF-55 216.2 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55216R20BEEK CMF55216R20BEEK-ND 68P4067
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 216.2 .1% T-9 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 216 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details