Vishay Intertechnology, Inc. RES 216.2 OHM 1/2W 0.1% AXIAL CMF55216R20BEEA

Description
RES 216.2ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 216.2ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 216.2 OHM 1/2W 0.1% AXIAL - CMF55216R20BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 216.2 OHM 1/2W 0.1% AXIAL
CMF55216R20BEEA
RES 216.2 OHM 1/2W 0.1% AXIAL CMF55216R20BEEA
RES 216.2ohm 1/2W 0.1% AXIAL

RES 216.2ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55216R20BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55216R20BEEA-ND
Through Hole Resistors CMF55216R20BEEA-ND
216.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

216.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55216R20BEEA CMF55216R20BEEA-ND
Product Name RES 216.2 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 216 ohms 216 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details