Vishay Intertechnology, Inc. Through Hole Resistors CMF55216R20BEBF

Description
216.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
216.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55216R20BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55216R20BEBF-ND
Through Hole Resistors CMF55216R20BEBF-ND
216.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

216.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 216.2 OHM 1/2W 0.1% AXIAL - CMF55216R20BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 216.2 OHM 1/2W 0.1% AXIAL
CMF55216R20BEBF
RES 216.2 OHM 1/2W 0.1% AXIAL CMF55216R20BEBF
RES 216.2ohm 1/2W 0.1% AXIAL

RES 216.2ohm 1/2W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF55216R20BEBF-ND CMF55216R20BEBF
Product Name Through Hole Resistors RES 216.2 OHM 1/2W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 216 ohms 216 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details