Vishay Intertechnology, Inc. RES 215 OHM 1/2W 1% AXIAL CMF55215R00FNBF

Description
RES 215ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/2W 1% AXIAL - CMF55215R00FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/2W 1% AXIAL
CMF55215R00FNBF
RES 215 OHM 1/2W 1% AXIAL CMF55215R00FNBF
RES 215ohm 1/2W 1% AXIAL

RES 215ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55215R00FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55215R00FNBF-ND
Through Hole Resistors CMF55215R00FNBF-ND
215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 215 1% T-00 B14 Vishay - 68P4064 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 215 1% T-00 B14 Vishay
68P4064
Cmf-55 215 1% T-00 B14 Vishay 68P4064
CMF-55 215 1% T-00 B14

CMF-55 215 1% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55215R00FNBF CMF55215R00FNBF-ND 68P4064
Product Name RES 215 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 215 1% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details