Vishay Intertechnology, Inc. RES 215 OHM 1/2W 1% AXIAL CMF55215R00FKRE

Description
RES 215ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/2W 1% AXIAL - CMF55215R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/2W 1% AXIAL
CMF55215R00FKRE
RES 215 OHM 1/2W 1% AXIAL CMF55215R00FKRE
RES 215ohm 1/2W 1% AXIAL

RES 215ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55215R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55215R00FKRE-ND
Through Hole Resistors CMF55215R00FKRE-ND
215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 215 1% T-1 R36 Vishay - 68P4061 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 215 1% T-1 R36 Vishay
68P4061
Cmf-55 215 1% T-1 R36 Vishay 68P4061
CMF-55 215 1% T-1 R36

CMF-55 215 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55215R00FKRE CMF55215R00FKRE-ND 68P4061
Product Name RES 215 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 215 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details