Vishay Intertechnology, Inc. RES 215 OHM 1/2W 1% AXIAL CMF55215R00FKR6

Description
RES 215ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/2W 1% AXIAL - CMF55215R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/2W 1% AXIAL
CMF55215R00FKR6
RES 215 OHM 1/2W 1% AXIAL CMF55215R00FKR6
RES 215ohm 1/2W 1% AXIAL

RES 215ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55215R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55215R00FKR6-ND
Through Hole Resistors CMF55215R00FKR6-ND
215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,215Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C1067 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,215Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C1067
Resistor,metal Film,215Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C1067
Resistor,Metal Film,215Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,215Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55215R00FKR6 CMF55215R00FKR6-ND 41C1067
Product Name RES 215 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,215Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details