Vishay Intertechnology, Inc. Through Hole Resistors CMF55215R00FKEB

Description
215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55215R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55215R00FKEB-ND
Through Hole Resistors CMF55215R00FKEB-ND
215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55215R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55215R00FKEB
Metal Film Resistors - CMF55215R00FKEB
Metal Film Resistors - Through Hole 1/4watt 215ohms 1%

Metal Film Resistors - Through Hole 1/4watt 215ohms 1%

Supplier's Site
Cmf-55 215 1% T-1 Eb E3 Vishay - 48P6309 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 215 1% T-1 Eb E3 Vishay
48P6309
Cmf-55 215 1% T-1 Eb E3 Vishay 48P6309
CMF-55 215 1% T-1 EB e3

CMF-55 215 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55215R00FKEB-ND CMF55215R00FKEB 48P6309
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 215 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers