Vishay Intertechnology, Inc. Through Hole Resistors CMF55215R00FHEK

Description
215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55215R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55215R00FHEK-ND
Through Hole Resistors CMF55215R00FHEK-ND
215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55215R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55215R00FHEK
Metal Film Resistors - CMF55215R00FHEK
Metal Film Resistors - Through Hole 215ohm 1% 50PPM 1/4W

Metal Film Resistors - Through Hole 215ohm 1% 50PPM 1/4W

Supplier's Site
Cmf-55 215 1% T-2 Ek E3 Vishay - 68P4060 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 215 1% T-2 Ek E3 Vishay
68P4060
Cmf-55 215 1% T-2 Ek E3 Vishay 68P4060
CMF-55 215 1% T-2 EK e3

CMF-55 215 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55215R00FHEK-ND CMF55215R00FHEK 68P4060
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 215 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details