Vishay Intertechnology, Inc. Through Hole Resistors CMF55215R00FHEB

Description
215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF215HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF215HFCT-ND
Through Hole Resistors CMF215HFCT-ND
215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF215HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF215HFTR-ND
Through Hole Resistors CMF215HFTR-ND
215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 215 OHM 1/2W 1% AXIAL - CMF55215R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/2W 1% AXIAL
CMF55215R00FHEB
RES 215 OHM 1/2W 1% AXIAL CMF55215R00FHEB
RES 215ohm 1/2W 1% AXIAL

RES 215ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 215 1% T-2 Eb E3 Vishay - 68P4059 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 215 1% T-2 Eb E3 Vishay
68P4059
Cmf-55 215 1% T-2 Eb E3 Vishay 68P4059
CMF-55 215 1% T-2 EB e3

CMF-55 215 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF215HFCT-ND CMF55215R00FHEB 68P4059
Product Name Through Hole Resistors RES 215 OHM 1/2W 1% AXIAL Cmf-55 215 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers