Vishay Intertechnology, Inc. Through Hole Resistors CMF55215R00DHEB

Description
215 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
215 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55215R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55215R00DHEB-ND
Through Hole Resistors CMF55215R00DHEB-ND
215 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 215 OHM 1/2W 0.5% AXIAL - CMF55215R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/2W 0.5% AXIAL
CMF55215R00DHEB
RES 215 OHM 1/2W 0.5% AXIAL CMF55215R00DHEB
RES 215ohm 1/2W 0.5% AXIAL

RES 215ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 215 .5% T-2 Eb E3 Vishay - 68P4057 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 215 .5% T-2 Eb E3 Vishay
68P4057
Cmf-55 215 .5% T-2 Eb E3 Vishay 68P4057
CMF-55 215 .5% T-2 EB e3

CMF-55 215 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55215R00DHEB-ND CMF55215R00DHEB 68P4057
Product Name Through Hole Resistors RES 215 OHM 1/2W 0.5% AXIAL Cmf-55 215 .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details