Vishay Precision Group Cmf55, 215 Ohm, +/0.1 Percent, 25 Ppm Vishay CMF55215R00BEWF

Description
CMF55, 215 Ohm, +/- 0.1 Percent, 25 ppm
Description
CMF55, 215 Ohm, +/- 0.1 Percent, 25 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 215 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C1065 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 215 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C1065
Cmf55, 215 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C1065
CMF55, 215 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 215 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C1065
Product Name Cmf55, 215 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details