Vishay Intertechnology, Inc. RES 215K OHM 1/2W 1% AXIAL CMF55215K00FKEB

Description
RES 215Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 215Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1/2W 1% AXIAL - CMF55215K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1/2W 1% AXIAL
CMF55215K00FKEB
RES 215K OHM 1/2W 1% AXIAL CMF55215K00FKEB
RES 215Kohm 1/2W 1% AXIAL

RES 215Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55215K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55215K00FKEB-ND
Through Hole Resistors CMF55215K00FKEB-ND
215 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55215K00FKEB CMF55215K00FKEB-ND
Product Name RES 215K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers