Vishay Intertechnology, Inc. Metal Film Resistors - CMF55215K00FHEK

Description
Metal Film Resistors - Through Hole 215Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 215Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55215K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55215K00FHEK
Metal Film Resistors - CMF55215K00FHEK
Metal Film Resistors - Through Hole 215Kohm 1% 50PPM 1/4W

Metal Film Resistors - Through Hole 215Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF55215K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55215K00FHEK-ND
Through Hole Resistors CMF55215K00FHEK-ND
215 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 215K 1% T-2 Ek E3 Vishay - 68P4041 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 215K 1% T-2 Ek E3 Vishay
68P4041
Cmf-55 215K 1% T-2 Ek E3 Vishay 68P4041
CMF-55 215K 1% T-2 EK e3

CMF-55 215K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55215K00FHEK CMF55215K00FHEK-ND 68P4041
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 215K 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 215000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers