Vishay Intertechnology, Inc. RES 215K OHM 1/2W 0.1% AXIAL CMF55215K00BERE

Description
RES 215Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 215Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1/2W 0.1% AXIAL - CMF55215K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1/2W 0.1% AXIAL
CMF55215K00BERE
RES 215K OHM 1/2W 0.1% AXIAL CMF55215K00BERE
RES 215Kohm 1/2W 0.1% AXIAL

RES 215Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55215K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55215K00BERE-ND
Through Hole Resistors CMF55215K00BERE-ND
215 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55215K00BERE CMF55215K00BERE-ND
Product Name RES 215K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers