Vishay Intertechnology, Inc. RES 213 OHM 1/2W 0.5% AXIAL CMF55213R00DHEK

Description
RES 213ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 213ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 213 OHM 1/2W 0.5% AXIAL - CMF55213R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 213 OHM 1/2W 0.5% AXIAL
CMF55213R00DHEK
RES 213 OHM 1/2W 0.5% AXIAL CMF55213R00DHEK
RES 213ohm 1/2W 0.5% AXIAL

RES 213ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55213R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55213R00DHEK-ND
Through Hole Resistors CMF55213R00DHEK-ND
213 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

213 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55213R00DHEK CMF55213R00DHEK-ND
Product Name RES 213 OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 213 ohms 213 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers