Vishay Intertechnology, Inc. Through Hole Resistors CMF55213K00BER6

Description
213 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
213 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55213K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55213K00BER6-ND
Through Hole Resistors CMF55213K00BER6-ND
213 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

213 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 213K OHM 1/2W 0.1% AXIAL - CMF55213K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 213K OHM 1/2W 0.1% AXIAL
CMF55213K00BER6
RES 213K OHM 1/2W 0.1% AXIAL CMF55213K00BER6
RES 213Kohm 1/2W 0.1% AXIAL

RES 213Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,2.13Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1037 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.13Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1037
Resistor,metal Film,2.13Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1037
Resistor,Metal Film,2.13MOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,2.13MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55213K00BER6-ND CMF55213K00BER6 41C1037
Product Name Through Hole Resistors RES 213K OHM 1/2W 0.1% AXIAL Resistor,metal Film,2.13Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details