Vishay Intertechnology, Inc. RES 211 OHM 1/2W 1% AXIAL CMF55211R00FKRE39

Description
RES 211ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 211ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 211 OHM 1/2W 1% AXIAL - CMF55211R00FKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 211 OHM 1/2W 1% AXIAL
CMF55211R00FKRE39
RES 211 OHM 1/2W 1% AXIAL CMF55211R00FKRE39
RES 211ohm 1/2W 1% AXIAL

RES 211ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55211R00FKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55211R00FKRE39-ND
Through Hole Resistors CMF55211R00FKRE39-ND
211 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

211 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 211 1% T-1 R36 Vishay - 68P4025 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 211 1% T-1 R36 Vishay
68P4025
Cmf-55-39 211 1% T-1 R36 Vishay 68P4025
CMF-55-39 211 1% T-1 R36

CMF-55-39 211 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55211R00FKRE39 CMF55211R00FKRE39-ND 68P4025
Product Name RES 211 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 211 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 211 ohms 211 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers