VISHAY PRECISION GROUP
CMF55211R00FKR8 -- CMF-55 211 1% T-1 RE8 VISHAY
Vishay Precision Group
Cmf-55 211 1% T-1 Re8 Vishay
CMF55211R00FKR8
Description
CMF-55 211 1% T-1 RE8
Description
CMF-55 211 1% T-1 RE8
Suppliers
Cmf-55 211 1% T-1 Re8 Vishay
68P4027
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
68P4027 |
|
Product Name
|
Cmf-55 211 1% T-1 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
274000 ohms
View Details
2 suppliers
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Technology / Construction
Ceramic Composition; Ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details