VISHAY PRECISION GROUP
CMF55211R00FKR7 -- CMF-55 211 1% T-1 RE7 VISHAY
Vishay Precision Group
Cmf-55 211 1% T-1 Re7 Vishay
CMF55211R00FKR7
Description
CMF-55 211 1% T-1 RE7
Description
CMF-55 211 1% T-1 RE7
Suppliers
Cmf-55 211 1% T-1 Re7 Vishay
68P4026
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
68P4026 |
|
Product Name
|
Cmf-55 211 1% T-1 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
3.3 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details