Vishay Intertechnology, Inc. Through Hole Resistors CMF55211R00FKR6

Description
211 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
211 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55211R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55211R00FKR6-ND
Through Hole Resistors CMF55211R00FKR6-ND
211 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

211 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 211 OHM 1/2W 1% AXIAL - CMF55211R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 211 OHM 1/2W 1% AXIAL
CMF55211R00FKR6
RES 211 OHM 1/2W 1% AXIAL CMF55211R00FKR6
RES 211ohm 1/2W 1% AXIAL

RES 211ohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 211 Ohm, +/1 Percent, 100 Ppm Vishay - 41C1034 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 211 Ohm, +/1 Percent, 100 Ppm Vishay
41C1034
Cmf55, 211 Ohm, +/1 Percent, 100 Ppm Vishay 41C1034
CMF55, 211 Ohm, +/- 1 Percent, 100 ppm

CMF55, 211 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55211R00FKR6-ND CMF55211R00FKR6 41C1034
Product Name Through Hole Resistors RES 211 OHM 1/2W 1% AXIAL Cmf55, 211 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 211 ohms 211 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details