Vishay Intertechnology, Inc. RES 211 OHM 1/2W 1% AXIAL CMF55211R00FKEB

Description
RES 211ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 211ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 211 OHM 1/2W 1% AXIAL - CMF55211R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 211 OHM 1/2W 1% AXIAL
CMF55211R00FKEB
RES 211 OHM 1/2W 1% AXIAL CMF55211R00FKEB
RES 211ohm 1/2W 1% AXIAL

RES 211ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55211R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55211R00FKEB-ND
Through Hole Resistors CMF55211R00FKEB-ND
211 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

211 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 211 1% T-1 Eb E3 Vishay - 48P6303 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 211 1% T-1 Eb E3 Vishay
48P6303
Cmf-55 211 1% T-1 Eb E3 Vishay 48P6303
CMF-55 211 1% T-1 EB e3

CMF-55 211 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55211R00FKEB CMF55211R00FKEB-ND 48P6303
Product Name RES 211 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 211 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 211 ohms 211 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details