Vishay Intertechnology, Inc. Through Hole Resistors CMF55211R00FKEA39

Description
211 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
211 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55211R00FKEA39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55211R00FKEA39-ND
Through Hole Resistors CMF55211R00FKEA39-ND
211 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

211 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 211 OHM 1/2W 1% AXIAL - CMF55211R00FKEA39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 211 OHM 1/2W 1% AXIAL
CMF55211R00FKEA39
RES 211 OHM 1/2W 1% AXIAL CMF55211R00FKEA39
RES 211ohm 1/2W 1% AXIAL

RES 211ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-39 211 1% T-1 Ea E3 Vishay - 68P4024 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 211 1% T-1 Ea E3 Vishay
68P4024
Cmf-55-39 211 1% T-1 Ea E3 Vishay 68P4024
CMF-55-39 211 1% T-1 EA e3

CMF-55-39 211 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55211R00FKEA39-ND CMF55211R00FKEA39 68P4024
Product Name Through Hole Resistors RES 211 OHM 1/2W 1% AXIAL Cmf-55-39 211 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 211 ohms 211 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details