Vishay Intertechnology, Inc. Through Hole Resistors CMF55210R00FKBF

Description
210 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
210 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55210R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55210R00FKBF-ND
Through Hole Resistors CMF55210R00FKBF-ND
210 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 210 OHM 1/2W 1% AXIAL - CMF55210R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1/2W 1% AXIAL
CMF55210R00FKBF
RES 210 OHM 1/2W 1% AXIAL CMF55210R00FKBF
RES 210ohm 1/2W 1% AXIAL

RES 210ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,210Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C1030 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,210Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C1030
Resistor,metal Film,210Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C1030
Resistor,Metal Film,210Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,210Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55210R00FKBF-ND CMF55210R00FKBF 41C1030
Product Name Through Hole Resistors RES 210 OHM 1/2W 1% AXIAL Resistor,metal Film,210Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 210 ohms 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details