Vishay Intertechnology, Inc. RES 210 OHM 1/2W 1% AXIAL CMF55210R00FHEK

Description
RES 210ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 210ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1/2W 1% AXIAL - CMF55210R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1/2W 1% AXIAL
CMF55210R00FHEK
RES 210 OHM 1/2W 1% AXIAL CMF55210R00FHEK
RES 210ohm 1/2W 1% AXIAL

RES 210ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55210R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55210R00FHEK-ND
Through Hole Resistors CMF55210R00FHEK-ND
210 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 210 1% T-2 Ek E3 Vishay - 68P4012 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 210 1% T-2 Ek E3 Vishay
68P4012
Cmf-55 210 1% T-2 Ek E3 Vishay 68P4012
CMF-55 210 1% T-2 EK e3

CMF-55 210 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55210R00FHEK CMF55210R00FHEK-ND 68P4012
Product Name RES 210 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 210 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers