Vishay Intertechnology, Inc. RES 210 OHM 1/2W 0.5% AXIAL CMF55210R00DHEK

Description
RES 210ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 210ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1/2W 0.5% AXIAL - CMF55210R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1/2W 0.5% AXIAL
CMF55210R00DHEK
RES 210 OHM 1/2W 0.5% AXIAL CMF55210R00DHEK
RES 210ohm 1/2W 0.5% AXIAL

RES 210ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55210R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55210R00DHEK-ND
Through Hole Resistors CMF55210R00DHEK-ND
210 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 210 .5% T-2 Ek E3 Vishay - 68P4010 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 210 .5% T-2 Ek E3 Vishay
68P4010
Cmf-55 210 .5% T-2 Ek E3 Vishay 68P4010
CMF-55 210 .5% T-2 EK e3

CMF-55 210 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55210R00DHEK CMF55210R00DHEK-ND 68P4010
Product Name RES 210 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 210 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210 ohms 210 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers