Vishay Intertechnology, Inc. RES 210 OHM 1/2W 0.5% AXIAL CMF55210R00DHEA

Description
RES 210ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 210ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1/2W 0.5% AXIAL - CMF55210R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1/2W 0.5% AXIAL
CMF55210R00DHEA
RES 210 OHM 1/2W 0.5% AXIAL CMF55210R00DHEA
RES 210ohm 1/2W 0.5% AXIAL

RES 210ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55210R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55210R00DHEA-ND
Through Hole Resistors CMF55210R00DHEA-ND
210 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 210 .5% T-2 Ea E3 Vishay - 68P4008 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 210 .5% T-2 Ea E3 Vishay
68P4008
Cmf-55 210 .5% T-2 Ea E3 Vishay 68P4008
CMF-55 210 .5% T-2 EA e3

CMF-55 210 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55210R00DHEA CMF55210R00DHEA-ND 68P4008
Product Name RES 210 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 210 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210 ohms 210 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details