Vishay Intertechnology, Inc. RES 210 OHM 1/2W 0.1% AXIAL CMF55210R00BEEB

Description
RES 210ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 210ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1/2W 0.1% AXIAL - CMF55210R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1/2W 0.1% AXIAL
CMF55210R00BEEB
RES 210 OHM 1/2W 0.1% AXIAL CMF55210R00BEEB
RES 210ohm 1/2W 0.1% AXIAL

RES 210ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55210R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55210R00BEEB-ND
Through Hole Resistors CMF55210R00BEEB-ND
210 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 210 .1% T-9 Eb E3 Vishay - 68P4006 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 210 .1% T-9 Eb E3 Vishay
68P4006
Cmf-55 210 .1% T-9 Eb E3 Vishay 68P4006
CMF-55 210 .1% T-9 EB e3

CMF-55 210 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55210R00BEEB CMF55210R00BEEB-ND 68P4006
Product Name RES 210 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 210 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210 ohms 210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers