Vishay Intertechnology, Inc. Through Hole Resistors CMF55210K00FKEA70

Description
210 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
210 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55210K00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55210K00FKEA70-ND
Through Hole Resistors CMF55210K00FKEA70-ND
210 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 210K OHM 1/2W 1% AXIAL - CMF55210K00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/2W 1% AXIAL
CMF55210K00FKEA70
RES 210K OHM 1/2W 1% AXIAL CMF55210K00FKEA70
RES 210Kohm 1/2W 1% AXIAL

RES 210Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 210K 1% T-1 Ea E3 Vishay - 68P4000 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 210K 1% T-1 Ea E3 Vishay
68P4000
Cmf-55-70 210K 1% T-1 Ea E3 Vishay 68P4000
CMF-55-70 210K 1% T-1 EA e3

CMF-55-70 210K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55210K00FKEA70-ND CMF55210K00FKEA70 68P4000
Product Name Through Hole Resistors RES 210K OHM 1/2W 1% AXIAL Cmf-55-70 210K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details